EN
  • EN
  • DE

QTC4N28

Part No QTC4N28
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017193-QTC4N28
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QTC4N28 CAD Model

Description

The QTC4N28 is a Quad Transistor Array manufactured by Fairchild/ON Semiconductor. This device consists of four NPN transistors fabricated on a single monolithic die. It is designed for general-purpose switching and amplification applications. The QTC4N28 is commonly used in circuits where multiple transistors with similar characteristics are required, simplifying design and reducing component count.

Applications:

  • General-purpose switching circuits
  • Amplifier circuits
  • Driver circuits
  • Level shifters
  • Logic gates
  • Interface circuits

Features:

  • Four NPN transistors in a single package
  • High collector-emitter voltage (VCEO) rating
  • High current gain (hFE)
  • Low saturation voltage (VCE(sat))
  • Fast switching speeds
  • Small signal amplifier
  • DIP-14 package

Benefits:

  • Reduced component count: Integrates four transistors into a single package, simplifying circuit design and reducing board space.
  • Matched transistor characteristics: Ensures consistent performance among the four transistors, improving circuit stability and accuracy.
  • High performance: Provides high voltage and current handling capabilities for various applications.
  • Easy to use: Standard DIP package simplifies assembly and prototyping.
  • Cost-effective: Offers a cost-effective solution for applications requiring multiple transistors.

Additional Details:

Each transistor in the QTC4N28 has a collector current (IC) rating of 100mA and a power dissipation of 625mW per transistor. The current gain (hFE) is typically in the range of 100 to 300. The device is designed for operation in the -55°C to +150°C temperature range. It is commonly used in analog and digital circuits. The QTC4N28's matched characteristics make it suitable for applications where precise control and stable performance are critical. Its high voltage and current capabilities allow it to drive a variety of loads.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess