EN
  • EN
  • DE

QTC2630

Part No QTC2630
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086993-QTC2630
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QTC2630 CAD Model

Description

The QTC2630 is a digital temperature sensor produced by Fairchild Semiconductor, now part of ON Semiconductor. This sensor is designed for accurate temperature measurement and monitoring in a variety of applications.

Applications:

  • Industrial process control: Monitoring and controlling temperature in manufacturing processes.
  • HVAC systems: Ensuring optimal temperature regulation in heating, ventilation, and air conditioning systems.
  • Consumer electronics: Temperature monitoring in devices like refrigerators, ovens, and climate control systems.
  • Data centers: Monitoring temperature to prevent overheating and ensure optimal performance of servers and other equipment.
  • Medical devices: Accurate temperature measurement in medical equipment.

Features:

  • High accuracy: Provides precise temperature readings for reliable performance.
  • Digital output: Offers a digital interface for easy integration with microcontrollers and other digital systems.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Small size: Allows for easy integration into compact designs.
  • Wide operating temperature range: Functions reliably in a broad range of environmental conditions.

Benefits:

  • Improved temperature control: Enables precise and efficient temperature regulation in various applications.
  • Enhanced system performance: Helps optimize the performance and efficiency of temperature-sensitive systems.
  • Reduced energy consumption: Low power consumption contributes to energy savings and longer battery life.
  • Increased reliability: Accurate temperature monitoring helps prevent overheating and system failures.
  • Simplified integration: Digital output simplifies integration with existing systems and microcontrollers.

The QTC2630 typically communicates via a digital interface such as I2C or SPI, allowing easy integration with microcontrollers and other digital systems. It is commonly available in small surface-mount packages, facilitating integration into compact electronic designs. This temperature sensor provides accurate, reliable, and low-power temperature monitoring for a wide range of applications. Its precise performance ensures equipment functions according to design parameters and is safe from thermal damage.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess