EN
  • EN
  • DE

OP-37FN

Part No OP-37FN
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083227-OP-37FN
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP-37FN CAD Model

Description

The OP-37FN is a high-precision operational amplifier manufactured by Fairchild/ON Semiconductor. It is known for its low noise, high open-loop gain, and excellent DC characteristics. The OP-37FN is designed for applications demanding high accuracy and stability, making it suitable for precision instrumentation, data acquisition, and audio amplification.

Applications:

  • Precision Instrumentation Amplifiers
  • Data Acquisition Systems
  • Strain Gauge Amplifiers
  • Audio Preamplifiers
  • Voltage References
  • Medical Instrumentation

Features:

  • Low Input Voltage Noise: Typically 8 nV/√Hz at 1 kHz
  • High Open-Loop Gain: Typically 1,000,000
  • Low Input Offset Voltage: Typically 25 μV
  • Low Input Bias Current: Typically 10 nA
  • High Common-Mode Rejection Ratio (CMRR): Typically 120 dB
  • High Power Supply Rejection Ratio (PSRR): Typically 100 dB
  • Wide Supply Voltage Range: ±3 V to ±18 V

Benefits:

  • High Accuracy: The low input offset voltage and high open-loop gain ensure accurate signal amplification with minimal error.
  • Low Noise: Minimizes signal distortion and enhances the signal-to-noise ratio, crucial for audio and instrumentation applications.
  • Stable Performance: High CMRR and PSRR provide consistent performance even with variations in input and supply voltage.
  • Versatile: Suitable for a wide range of applications due to its broad supply voltage range and excellent DC characteristics.
  • Precision Amplification: Ideal for amplifying low-level signals without introducing significant noise or distortion.

The OP-37FN is available in an 8-pin DIP package. Its robust design and exceptional performance make it a preferred choice for high-precision analog circuits. It provides a significant upgrade in performance compared to standard operational amplifiers, ensuring reliable and accurate operation in demanding environments. The amplifier is designed to maintain its specified performance characteristics over a wide temperature range.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Microchip Technology
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess