EN
  • EN
  • DE

NDP405A

Part No NDP405A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972085-NDP405A
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDP405A CAD Model

Description

The NDP405A is an N-Channel enhancement mode logic level power field effect transistor (MOSFET) produced by Fairchild/ON Semiconductor. It's designed for applications requiring efficient power switching at logic-level gate drive voltages.

Applications:

  • DC-DC converters: Particularly in portable devices and battery-powered systems.
  • Power management in portable devices: Such as laptops, tablets, and smartphones.
  • Load switching: Controlling power to various loads in electronic circuits.
  • Motor control: Low-power motor control applications.
  • Solid-state relays: Replacing mechanical relays for faster and more reliable switching.

Features:

  • Logic Level Gate Drive: Allows direct drive from logic circuits (e.g., microcontrollers, microprocessors) with low gate voltage requirements (typically 5V or less).
  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency and reducing heat dissipation.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Avalanche Rated: Provides robustness against voltage spikes and inductive loads.
  • Surface Mount Package: Typically available in a compact surface mount package for efficient board space utilization.

Benefits:

  • Improved Efficiency: The low RDS(on) minimizes power loss, resulting in higher efficiency and longer battery life in portable applications.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design of drive circuitry, reducing component count and cost.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat generation, improving system reliability and thermal management.
  • Increased System Reliability: Avalanche rating provides protection against voltage transients, enhancing system robustness.
  • Compact Design: Surface mount package allows for smaller and more compact designs.

Additional Details:

The NDP405A's key specifications include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, a continuous drain current (ID) rating, and the on-resistance (RDS(on)) value at a specific gate-source voltage. It is typically available in a surface mount package, such as a SOT-223. Always consult the official datasheet from ON Semiconductor for the most accurate and up-to-date specifications and application information. The datasheet will also specify the maximum power dissipation and operating temperature range. Considerations for thermal management should be made in higher power applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5338 $58.2774
56+ $2.0792 $116.4352
87+ $2.0141 $175.2267
119+ $1.9492 $231.9548
154+ $1.8842 $290.1668
206+ $1.6893 $347.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess