EN
  • EN
  • DE

NC7WZ14P6X_NL

Part No NC7WZ14P6X_NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description IC Inverter Dual Schmitt -40~85℃ 32MA SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 6
RoHS Compliant
Win Source Part Number 999225-NC7WZ14P6X_NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7WZ14P6X_NL CAD Model

Description

The NC7WZ14P6X_NL is a tiny logic device from ON Semiconductor (formerly Fairchild Semiconductor). It is a dual Schmitt-trigger inverter, part of the TinyLogic™ Ultra-Low Power Series. It is designed for use in portable and space-constrained applications requiring low power consumption and signal conditioning.

Applications:

  • Signal Conditioning
  • Wave Shaping
  • Hysteresis Circuits
  • Battery-Powered Devices
  • Mobile Phones
  • Tablets
  • Logic Level Shifting

Features:

  • Dual Schmitt-Trigger Inverter: Provides clean and noise-free signal inversion.
  • Ultra-Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Schmitt-Trigger Inputs: Offer high noise immunity.
  • TinyLogic™ Packaging: Small footprint for space-constrained applications.
  • High-Speed Operation: Fast propagation delay.
  • ESD Protection: Provides protection against electrostatic discharge.

Benefits:

  • Improved Signal Integrity: Schmitt-trigger inputs reduce noise and improve signal quality.
  • Extended Battery Life: Ultra-low power consumption extends battery life in portable devices.
  • Flexible Application: Wide operating voltage range allows use in various systems.
  • Reduced Board Space: TinyLogic™ packaging minimizes the required board area.
  • Reliable Operation: ESD protection ensures robust performance.

Additional Details:

The NC7WZ14P6X_NL comes in a MicroPak™ package. The Schmitt-trigger inputs provide hysteresis, making the device less sensitive to noise and slow-changing input signals. This is particularly useful in applications where the input signal may be noisy or unstable. The device is typically used for signal conditioning, wave shaping, and implementing hysteresis functions. Its low power consumption makes it ideal for battery-powered devices where minimizing power usage is critical. The wide operating voltage range allows it to be used in a variety of systems with different voltage requirements. This tiny logic gate offers a compact and efficient solution for signal conditioning and logic inversion in space-constrained and power-sensitive applications. The NL suffix often indicates lead-free compliance.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,040+ $0.0397 $200.0880
6,545+ $0.0382 $250.0190
8,175+ $0.0367 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,430 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess