The MOC3162SM is a Triac Driver Output Optocoupler manufactured by Fairchild/ON Semiconductor. This device consists of an infrared emitting diode optically coupled to a non-zero crossing silicon bilateral switch (triac). It is designed for interfacing logic circuits to equipment powered from the AC mains. It's suitable for controlling resistive and inductive loads.
Applications:
- Solid-State Relays (SSRs)
- Industrial Controls
- Lighting Controls
- Motor Controls
- Solenoid/Valve Controls
Features:
- Triac Driver Output
- Non-Zero Crossing Detection
- High Isolation Voltage
- Surface Mount Package
- UL Recognized
- VDE Approved
Benefits:
- Electrical Isolation: Provides electrical isolation between the control circuit and the AC mains.
- Direct AC Load Control: Simplifies interfacing logic circuits to AC loads.
- Reduced EMI: Non-zero crossing minimizes electromagnetic interference.
- Compact Design: Surface mount package saves space.
- Safety Approvals: UL and VDE approvals ensure safety compliance.
Technical Specifications:
The MOC3162SM has a peak blocking voltage of 600V and an on-state current of 100mA. It has a high isolation voltage between input and output. It's packaged in a surface-mount package. Refer to the datasheet for specific isolation voltage ratings, trigger current and other details.