EN
  • EN
  • DE

MOC3043SD

Part No MOC3043SD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079787-MOC3043SD
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3043SD CAD Model

Description

The MOC3043SD is a zero-crossing optoisolator triac driver from Fairchild/ON Semiconductor, designed to interface low-voltage electronic controls with high-voltage AC power circuits. It facilitates the control of resistive loads by providing electrical isolation and reducing electromagnetic interference (EMI). This device comprises a gallium arsenide (GaAs) infrared emitting diode (IRED) that is optically coupled to a monolithic silicon detector, which performs the zero voltage crossing triac driver function.

Applications:

  • Solid-State Relays (SSRs)
  • Lighting Control Systems
  • Solenoid and Valve Controls
  • Temperature Regulation Equipment
  • Industrial Control Systems
  • AC Power Switching Applications

Features:

  • Zero-Crossing Detection
  • High Isolation Voltage: 5300 VRMS
  • Peak Blocking Voltage: 600V
  • On-State Current: 1 Ampere (RMS)
  • Trigger Current (IFT): 5mA (Typical)
  • DIP Package (SD denotes surface mount)

Benefits:

  • Provides electrical isolation between low-voltage control circuits and high-voltage AC loads.
  • Minimizes EMI and RFI emissions through zero-crossing switching.
  • Simplifies circuit design by integrating optocoupler and triac driver functionalities.
  • Ensures reliable and secure operation in demanding industrial settings.
  • Enhances system safety with its high isolation voltage rating.

Additional Details:

The MOC3043SD delivers a robust solution for controlling AC loads using DC control signals. The zero-crossing detection feature effectively minimizes electromagnetic interference (EMI) and radio frequency interference (RFI), making it suitable for sensitive electronic applications. The high isolation voltage safeguards control circuitry from high-voltage transients. The device is supplied in a surface mount package for ease of integration into PCB designs. The input trigger current is approximately 5mA, allowing it to interface directly with standard microcontroller and logic circuits. The output triac driver can activate external power triacs with gate trigger currents as low as 5mA. The operating temperature range typically spans from -40°C to +85°C, making it appropriate for diverse industrial environments. Commonly found in solid-state relays (SSRs) to switch AC loads, the MOC3043SD offers an extended lifespan and greater reliability compared to mechanical relays. The high blocking voltage makes it suitable for use in 120V and 240V AC systems.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess