EN
  • EN
  • DE

MOC3009M

Part No MOC3009M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079771-MOC3009M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3009M CAD Model

Description

The MOC3009M is a random phase triac driver optoisolator manufactured by Fairchild/ON Semiconductor. It's designed to provide electrical isolation and control for AC loads from low voltage control circuits. This device consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a monolithic silicon detector performing the functions of a zero voltage crossing detector and triac driver.

Applications:

  • Solid State Relays (SSRs): Serves as a key component in SSRs, enabling isolated switching of AC loads.
  • Industrial Control Systems: Used in industrial automation equipment for controlling AC power to motors, heaters, and other devices.
  • Lighting Control: Implemented in lighting control systems for dimming and switching AC-powered lights.
  • Temperature Control: Applied in temperature control systems for switching heating elements while providing electrical isolation.
  • Solenoid and Valve Control: Controls AC solenoids and valves in various applications, maintaining safe isolation.

Features:

  • Random Phase Operation: Switching occurs at a random point on the AC sine wave, useful in reducing inrush current in certain applications.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety.
  • Zero-Crossing Detection: Incorporates a zero-crossing detector to minimize switching transients and noise.
  • Low Input Trigger Current: Requires a minimal input current for activation, compatible with various logic-level control signals.
  • On-State Output Voltage: Specified on-state output voltage for reliable operation with various triacs.

Benefits:

  • Enhanced Safety: Protects low-voltage control circuitry from potentially hazardous AC line voltages.
  • Reduced Noise: Zero-crossing detection minimizes switching transients and electrical noise, improving system performance.
  • Improved Reliability: Solid-state design offers a longer operational lifespan compared to mechanical relays.
  • Simplified Control: Easy to interface with microcontrollers and other digital control devices.
  • Versatile Application: Suitable for a wide range of AC load control applications requiring isolation and zero-crossing switching.

The MOC3009M provides a reliable and efficient solution for controlling AC loads from low voltage circuits while maintaining a high level of electrical isolation. Its random phase and zero-crossing features, combined with robust construction, make it suitable for diverse industrial and consumer applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess