EN
  • EN
  • DE

MOC217S

Part No MOC217S
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079760-MOC217S
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC217S CAD Model

Description

The MOC217S, produced by Fairchild/ON Semiconductor, is an optocoupler featuring a gallium arsenide (GaAs) infrared emitting diode (IRED) as its input stage, optically coupled to a silicon phototransistor output. This design provides electrical isolation between the input and output circuits, making it ideal for applications where safety and noise immunity are critical. The MOC217S is designed for high-density board applications due to its compact package.

Applications:

  • Industrial Control Systems: Used for isolating control signals in PLCs, motor drives, and other industrial equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies for safety and noise reduction.
  • Data Transmission: Isolates data lines in communication systems to prevent ground loops and noise interference.
  • Medical Equipment: Ensures patient safety by isolating sensitive circuits from potentially hazardous voltages.
  • Instrumentation: Used in test and measurement equipment to isolate the measurement circuits from high-voltage sources.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Compact Package: Designed for high-density board applications with a small footprint.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • Fast Switching Speed: Enables rapid signal transmission and response times.
  • Pb−Free Package: Compliant with environmental regulations for lead-free manufacturing.

Benefits:

  • Enhanced Safety: Protects sensitive circuitry from high-voltage transients and ground loops.
  • Improved Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Space Saving: The compact package allows for efficient use of board space.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Compliance: Meets environmental standards, ensuring responsible manufacturing practices.

The MOC217S optocoupler is a versatile component for various applications requiring electrical isolation. Its compact size, high isolation voltage, and efficient signal transfer make it an excellent choice for industrial, medical, and communication systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess