The MMBD914-NL is a high-speed switching diode manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for use in a wide range of general-purpose switching applications where speed and efficiency are crucial. This diode is known for its fast recovery time and is commonly used in various electronic circuits for signal processing, clamping, and protection.
Applications:
- High-speed switching circuits
- Signal routing
- Clamping circuits
- Protection circuits
- General purpose rectification
Features:
- Fast switching speed: Offers a short reverse recovery time for efficient high-frequency operation.
- Low forward voltage drop: Minimizes power dissipation and enhances circuit efficiency.
- High breakdown voltage: Provides robust protection against voltage spikes.
- Surface-mount package: Facilitates automated assembly and compact circuit designs.
- High surge current capability: Handles transient current surges effectively.
Benefits:
- Improved circuit performance: Fast switching and low capacitance contribute to optimal signal integrity.
- Compact design: Surface-mount package allows for smaller, denser circuit layouts.
- Enhanced reliability: High breakdown voltage ensures stable operation under various conditions.
- Reduced power consumption: Low forward voltage drop minimizes energy loss in the circuit.
- Simplified assembly: Surface-mount design facilitates automated manufacturing processes.
Technical Specifications:
The MMBD914-NL features a reverse voltage (Vr) of 100V, a forward current (If) of 200mA, and a reverse recovery time (trr) of typically 4 ns. The operating temperature ranges from -65°C to +150°C. It is available in a small SOT-23 package. The MMBD914-NL provides a reliable and efficient solution for high-speed switching requirements.