EN
  • EN
  • DE

MM93C46AM8X

Part No MM93C46AM8X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079336-MM93C46AM8X
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM93C46AM8X CAD Model

Description

The MM93C46AM8X is a 1K-bit Microwire Serial EEPROM. It is organized as 64 registers of 16 bits each and is accessed via a simple serial interface. It's designed for low-power applications requiring non-volatile data storage. This device offers reliable storage for configuration settings, calibration data, and other critical parameters in a wide variety of electronic systems.

Applications:

  • Storage of Calibration Data
  • Configuration Settings Storage
  • User Preference Storage
  • Security Codes Storage
  • Automotive Electronics

Features:

  • Low Voltage Operation: 1.8V to 5.5V
  • Microwire Serial Interface
  • Self-Timed Write Cycle
  • Write Protect Feature
  • High Reliability: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • 8-Pin SOIC Package

Benefits:

  • Wide operating voltage range allows for use in diverse applications.
  • Simple serial interface simplifies integration with microcontrollers.
  • Eliminates the need for external timing components for write operations.
  • Prevents accidental data corruption.
  • Ensures long-term data integrity.
  • Compact size saves board space.

Additional Details:

The MM93C46AM8X communicates with a microcontroller via a 3-wire Microwire interface consisting of a chip select (CS), serial clock (SK), and serial data I/O (DI/DO) pin. The device supports read, write, and erase operations. A write protect (WP) pin allows the user to protect the entire memory array from being overwritten. The device is shipped in an 8-pin SOIC package.

Technical Specifications:

  • Supply Voltage: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Operating Current: 1 mA (typical)
  • Standby Current: 1 μA (typical)
  • Write Cycle Time: 5 ms (maximum)

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess