EN
  • EN
  • DE

MC79L08ACPX

Part No MC79L08ACPX
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830451-MC79L08ACPX
Ultra Librarian 3D Model Ultra Librarian MC79L08ACPX CAD Model

Description

The MC79L08ACPX is a three-terminal negative voltage regulator from ON Semiconductor (formerly Fairchild). This regulator is designed to provide a fixed output voltage of -8V with a low dropout voltage. It is commonly used in a variety of electronic circuits to provide a stable negative power supply for various components and systems. The 'L' in the part number indicates a low current version, making it suitable for applications where power consumption is a concern.

Applications

  • Linear Power Supplies: Providing a regulated -8V output for various circuits.
  • Instrumentation: Powering operational amplifiers and other analog circuits requiring a negative supply.
  • Voltage Regulators: General purpose voltage regulation in electronic devices.
  • Battery-Powered Devices: Providing a stable negative supply in portable applications.

Features

  • Fixed Output Voltage: Provides a stable -8V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Internal Short Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating.
  • Output Transistor Safe-Area Compensation: Enhances reliability under varying load conditions.

Benefits

  • Simple to Use: Requires minimal external components.
  • Reliable: Provides stable and reliable voltage regulation.
  • Protected: Incorporates short circuit and thermal overload protection.
  • Cost-Effective: A low-cost solution for negative voltage regulation.

Additional Details

The MC79L08ACPX is available in a TO-92 package. The input voltage range is typically -10.5V to -25V. The output current is typically 100mA. It is a three-terminal regulator, with pins for input, output, and ground. It requires minimal external components, making it easy to implement in a circuit. The built-in protection features ensure reliable operation and prevent damage to the regulator and connected components. It's commonly used to provide a stable negative supply for operational amplifiers, data converters, and other analog circuitry. The regulator provides excellent line and load regulation, ensuring a stable output voltage under varying input voltage and load conditions. The low dropout voltage allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. The internal short circuit current limiting protects the regulator from damage in case of a short circuit condition on the output. The thermal overload protection shuts down the regulator when it gets too hot, preventing damage due to overheating. The output transistor safe-area compensation helps to maintain stable operation under varying load conditions and temperature.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,618 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess