EN
  • EN
  • DE

KSE13007F2

Part No KSE13007F2
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027228-KSE13007F2
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSE13007F2 CAD Model

Description

The KSE13007F2 is a high-voltage, high-speed NPN power transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-voltage, high-speed switching applications in power supplies, inverters, and motor control circuits. This transistor offers excellent performance and reliability in demanding power electronic systems.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in SMPS circuits.
  • Uninterruptible Power Supplies (UPS): Providing power during outages.
  • Inverters: Converting DC voltage to AC voltage.
  • Motor Control: Controlling the speed and torque of electric motors.
  • Lighting Ballasts: Driving fluorescent and LED lighting.
  • High-Voltage Switching: General-purpose high-voltage switching applications.

Features:

  • NPN Transistor: An NPN bipolar junction transistor.
  • High Voltage Rating: Collector-Emitter Voltage (VCEO) of 400V.
  • High Current Rating: Collector Current (IC) of 8A.
  • Fast Switching Speed: Offers fast switching speeds for efficient operation.
  • Low Saturation Voltage: Low VCE(sat) for reduced power dissipation.
  • TO-220 Package: Available in a TO-220 package for easy mounting and heat sinking.

Benefits:

  • Efficient Switching: Fast switching speeds minimize power losses.
  • High Voltage Capability: Suitable for high-voltage applications.
  • Reliable Performance: Robust design ensures reliable operation.
  • Easy to Use: Simple to implement in power electronic circuits.
  • Widely Available: Readily available from various distributors.

Additional Details:

The KSE13007F2 is designed to handle high voltages and currents, making it suitable for demanding power electronic applications. The fast switching speed minimizes switching losses, improving the efficiency of the circuit. The low saturation voltage reduces power dissipation, further contributing to efficiency.

The TO-220 package allows for easy heat sinking, which is essential for dissipating the heat generated by the transistor when operating at high power levels. A heat sink is highly recommended to maintain the transistor's operating temperature within safe limits.

When using the KSE13007F2, it's important to consider the maximum voltage and current ratings to avoid damaging the transistor. A suitable base drive circuit should be used to provide the necessary base current for switching the transistor on and off.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0405
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Chilisin
Lowest to $0.0517
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0772
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess