EN
  • EN
  • DE

KSA733-YBU

Part No KSA733-YBU
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826981-KSA733-YBU
Ultra Librarian 3D Model Ultra Librarian KSA733-YBU CAD Model

Description

The KSA733-YBU is a PNP Epitaxial Silicon Transistor manufactured by Fairchild/ON Semiconductor. It is designed for use in a variety of general-purpose amplifier and switching applications. This transistor is known for its reliable performance and is suitable for both low-power and medium-power circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers.
  • Switching Circuits: Employed in circuits requiring a fast and efficient switching action.
  • General Purpose Amplification: Suitable for amplifying various signals in electronic circuits.
  • Driver Stages: Can be used as a driver for higher-power transistors.
  • Linear Amplification: Applied in linear amplifier designs for signal amplification.

Features

  • High Collector Current (IC): Offers a collector current of up to -150mA.
  • Low Saturation Voltage: Provides a low saturation voltage, ensuring efficient switching.
  • High Gain (hFE): Delivers a high current gain for improved amplification.
  • Epitaxial Silicon Structure: Enhances the transistor's performance and reliability.
  • Pb−Free Package: Environmentally friendly due to the absence of lead.

Benefits

  • Improved Signal Amplification: High gain ensures effective amplification of weak signals.
  • Efficient Switching: Low saturation voltage enables efficient switching performance.
  • Reliable Performance: Epitaxial silicon structure provides stable and consistent operation.
  • Wide Range of Applications: Suitable for various general-purpose amplification and switching needs.
  • Environmentally Compliant: Pb-Free package makes it compliant with environmental regulations.

Additional Details

The KSA733-YBU comes in a TO-92 package. The YBU designation typically refers to specific gain and color code variations within the KSA733 series. It has a collector-base voltage (VCBO) of -30V, a collector-emitter voltage (VCEO) of -25V, and an emitter-base voltage (VEBO) of -5V. The power dissipation is typically around 500mW. It is important to consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess