The KA78R05TU is a 3-Terminal 1A Positive Voltage Regulator manufactured by Fairchild/ON Semiconductor. It provides a fixed output voltage of 5V and can supply up to 1A of current.
Applications
- Power supplies for microcontrollers
- Voltage regulation for digital circuits
- Battery chargers
- Linear regulators for various electronic devices
- Post-regulation for switching power supplies
Features
- Fixed 5V output voltage
- 1A output current capability
- Thermal overload protection
- Short-circuit protection
- Overcurrent protection
- Built-in safe operating area (SOA) protection
Benefits
- Provides a stable and regulated 5V power supply for sensitive electronic circuits.
- Protects the regulator and the load from damage due to thermal overload, short circuits, and overcurrent conditions.
- Simplifies power supply design with its fixed output voltage and minimal external components.
- Offers a cost-effective and reliable solution for voltage regulation.
- Easy to use with a simple three-terminal configuration.
Additional Details
The KA78R05TU is a linear regulator that requires a heatsink to dissipate heat when operating at higher currents. The input voltage should be within the specified range (typically 7V to 25V) to ensure proper regulation. The regulator includes internal protection features to prevent damage from thermal overload, short circuits, and overcurrent conditions. The datasheet provides detailed information on voltage and current ratings, thermal resistance, and application circuit examples. Proper bypass capacitors should be used on the input and output to improve stability and reduce noise.