EN
  • EN
  • DE

FYP1504DN

Part No FYP1504DN
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1176270-FYP1504DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FYP1504DN CAD Model

Description

The FYP1504DN is a rectifier diode array from Fairchild/ON Semiconductor, designed for efficient rectification in various power electronics applications. This device integrates two rectifier diodes in a common cathode configuration.

Applications:

  • Switch Mode Power Supplies (SMPS): Ideal for secondary-side rectification in SMPS for efficient DC voltage generation.
  • DC-DC Converters: Used in DC-DC converters to rectify voltage levels with minimal power loss.
  • Freewheeling Diode Applications: Provides a protective path for current in inductive loads, preventing voltage spikes.
  • Power Factor Correction (PFC): Suitable for improving power quality in PFC circuits.
  • Solar Power Inverters: Used in solar inverters for efficient conversion of DC power from solar panels.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, enhancing system reliability.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Recovery Time: Enables high-frequency operation with minimal switching losses.
  • Surface Mount Package: D2PAK package allows for efficient heat dissipation and compact designs.
  • High Reliability: Designed for long-term performance and stability.

Benefits:

  • Enhanced Efficiency: Low forward voltage drop contributes to higher energy efficiency in power electronic systems.
  • Improved Reliability: High surge current capability ensures robustness under transient conditions.
  • Compact Design: Surface mount package enables smaller and more efficient circuit layouts.
  • Simplified Circuit Layout: Integrated diode array simplifies design and reduces component count.
  • High-Frequency Operation: Fast recovery time allows for efficient operation in high-frequency switching applications.

Additional Details:

The FYP1504DN typically features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 15A per diode. The forward voltage (VF) is generally around 0.55V at 7.5A. It has a very fast reverse recovery time (trr) of approximately 35ns. This device is packaged in a D2PAK package. The low forward voltage drop and fast recovery time make it suitable for high-efficiency and high-frequency power conversion applications. It is designed to minimize power losses and ensure reliable operation in demanding environments.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess