EN
  • EN
  • DE

FSUSB64UMX

Part No FSUSB64UMX
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DFN
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 753288-FSUSB64UMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSUSB64UMX CAD Model

Description

The FSUSB64UMX is a USB Switch with Over-Voltage Protection from Fairchild/ON Semiconductor. It provides switching capabilities for USB data lines while simultaneously protecting the connected devices from over-voltage conditions.

Applications

  • Smartphones
  • Tablets
  • Laptops
  • USB Hubs
  • Docking Stations

Features

  • USB 2.0 High-Speed Switching
  • Integrated Over-Voltage Protection (OVP)
  • Short-Circuit Protection
  • Low On-Resistance
  • Low Capacitance

Benefits

  • Safeguards USB ports and connected devices from voltage spikes and surges
  • Enables switching between multiple USB sources or destinations
  • Minimizes signal degradation due to low on-resistance and capacitance
  • Improves system reliability and prevents damage
  • Reduces the need for external protection components

Specifications

Typical specifications may include:

  • USB Standard: USB 2.0 High-Speed
  • Data Rate: 480 Mbps
  • Over-Voltage Protection Threshold: 5.8V (typical)
  • On-Resistance: 0.5 Ohms (typical)
  • Capacitance: 5 pF (typical)
  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: MicroPak or similar small form factor package

The FSUSB64UMX is designed to provide a comprehensive solution for USB port protection and switching. The integrated OVP feature ensures that connected devices are shielded from potentially harmful voltage conditions, while the switching capability allows for flexible USB routing. The low on-resistance and capacitance minimize signal degradation, ensuring optimal performance. This makes it suitable for a wide range of consumer electronics and portable devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess