EN
  • EN
  • DE

PCMC063T-33MN

Part No PCMC063T-33MN
Manufacturer Susumu
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 345919-PCMC063T-33MN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCMC063T-33MN CAD Model

Description

The PCMC063T-33MN is a precision thin film chip resistor manufactured by Susumu. This resistor is designed for critical applications needing high accuracy, stability, and minimal noise. As a product from Susumu, a well-regarded manufacturer of thin film resistors, it provides enhanced performance compared to standard thick film resistors, especially in sensitive circuits.

Applications

  • Precision Instrumentation: Used in devices like digital multimeters (DMMs), oscilloscopes, and signal generators where accurate resistance is essential.
  • Medical Electronics: Found in medical imaging equipment, patient monitoring systems, and diagnostic tools requiring high reliability and precision.
  • Aerospace and Defense Systems: Employed in avionics, radar systems, and communication equipment due to its robust performance under extreme conditions.
  • High-End Audio Equipment: Utilized in preamplifiers, amplifiers, and audio processing units for low noise and distortion.
  • Automotive Control Systems: Integrated into engine control units (ECUs), sensor interfaces, and other automotive electronics for accurate signal processing.

Features

  • Thin Film Construction: Provides exceptional precision and long-term stability.
  • Tight Resistance Tolerance: Ensures minimal deviation from the specified resistance value.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes across a wide range of operating temperatures.
  • Compact Surface Mount Package: Facilitates high-density circuit layouts and automated assembly.
  • RoHS Compliance: Adheres to environmental standards, restricting the use of hazardous materials.

Benefits

  • High Accuracy: Guarantees precise and consistent circuit performance.
  • Exceptional Stability: Maintains stable resistance values over extended periods and varying conditions.
  • Low Noise Characteristics: Reduces signal interference and improves signal clarity.
  • Enhanced Reliability: Delivers consistent and dependable operation in demanding environments.
  • Miniaturized Design: Supports the development of smaller, more compact electronic devices.

Additional Details

The PCMC063T-33MN has a resistance value of 33 Ohms. The 'PCMC063T' component of the identifier refers to the specific dimensions and characteristics within the Susumu product line. The '33' denotes the resistance value, in this case, 33 Ohms. 'MN' likely specifies the tolerance and TCR characteristics, which usually indicate a very tight tolerance (e.g., ±0.1% or ±0.01%) and a minimal TCR (e.g., ±25 ppm/°C or ±10 ppm/°C). These resistors are designed for surface mount technology (SMT) assembly, allowing for efficient and automated manufacturing processes. Due to its thin film construction, the PCMC063T-33MN offers superior noise performance and stability compared to thick film resistors, making it well-suited for use in analog and precision applications. Its precise characteristics make it a reliable choice for circuits where resistance accuracy is paramount.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess