EN
  • EN
  • DE

FSL206MRLX

Part No FSL206MRLX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Souring
Description Green Mode Fairchild Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467439-FSL206MRLX
Manufacturer Fairchild/ON Semiconductor
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 8V
Voltage - Supply (Vcc/Vdd) 7V ~ 26V
Duty Cycle 72%
Frequency - Switching 67kHz
Power (Watts) 12W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Operating Temperature -40°C ~ 150°C (TJ)
Grade -
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-LSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian FSL206MRLX CAD Model

Description

The FSL206MRLX is part of the Green Mode Fairchild Power Switch series provided by onsemi / Fairchild. This innovative component is designed for high efficiency and low power consumption applications, making it an ideal choice for power supply designs that require energy-saving features. The FSL206MRLX integrates a PWM controller and a high-voltage MOSFET in a single package, offering a compact, efficient solution for switched mode power supplies (SMPS). Its green mode operation significantly reduces standby power consumption by adjusting the switching frequency and minimizing the operating current, contributing to energy savings and helping designs meet international energy-saving standards. The device's built-in protections, such as over-current, over-voltage, and thermal shutdown, enhance the reliability and safety of the power supply. Manufactured by onsemi, a company renowned for its commitment to sustainability and innovation, the FSL206MRLX represents a blend of performance, efficiency, and environmental consciousness, making it an exceptional choice for designers focused on creating greener electronic solutions.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess