EN
  • EN
  • DE

FSAL200MTCX

Part No FSAL200MTCX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Wide Bandwidth Quad 2:1 Analog Multiplexer / De-multiplexer Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 12 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Operating Supply Voltage 3 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 20ns, 10ns
-3db Bandwidth 137MHz
Charge Injection 7pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 100μA
Crosstalk -70dB @ 30MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1175849-FSAL200MTCX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name FSAL200
Introduction Date March 12, 2002
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian FSAL200MTCX CAD Model

Description

The Fairchild/ON Semiconductor electronic component with the Win Source Part Number 1175849-FSAL200MTCX is a 16-TSSOP (0.173", 4.40mm Width) package product.

  • Manufacturer: Fairchild/ON Semiconductor
  • Win Source Part Number: 1175849-FSAL200MTCX
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Circuits: 4
  • Operating Supply Voltage: 3 V ~ 5.5 V
  • Switch Circuit: SPDT
  • -3db Bandwidth: 137MHz
  • Charge Injection: 7pC
  • Crosstalk: -70dB @ 30MHz
  • Channel-to-Channel Matching (ΔRon): 400 mOhm
  • Channel Capacitance (CS(off), CD(off)): 13pF
  • On-State Resistance (Maximum): 12 Ohm
  • Switch Time (Ton, Toff) (Maximum): 20ns, 10ns
  • Current - Leakage (IS(off)) (Maximum): 100μA
  • Alternative Parts (Cross-Reference): MAX4674EUE+, MAX4674EUE-T, and MAX4674EUE+T
  • Introduction Date: March 12, 2002
  • Estimated EOL Date: 2024
  • ECCN: EAR99
  • Country of Origin: Philippines, Taiwan
  • Halogen-Free: Compliant
  • Supply and Demand Status: Limited
  • Quantity per Package: 2,500
  • Manufacturer Homepage: www.fairchildsemi.com

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7042 $52.8150
175+ $0.5779 $101.1325
270+ $0.5598 $151.1460
370+ $0.5417 $200.4290
480+ $0.5237 $251.3760
640+ $0.4695 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess