The FQPF8N90CT is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's designed for high-voltage, high-speed power switching applications. The 'CT' suffix often denotes specific packaging or testing variations. This MOSFET is commonly used in power supplies and other power electronic circuits requiring efficient and reliable switching performance.
Applications:
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Uninterruptible Power Supplies (UPS)
- High-voltage DC-DC converters
- Lighting ballasts
Features:
- N-Channel MOSFET
- High voltage rating
- Low gate charge (Qg)
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche ruggedness
Benefits:
- High efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency.
- Reduced power dissipation: Fast switching speed minimizes switching losses, further contributing to lower power dissipation and cooler operation.
- Enhanced system reliability: High avalanche ruggedness ensures reliable performance under demanding conditions.
- Simplified thermal management: Lower power dissipation simplifies thermal management requirements.
- Improved power density: Enables smaller and more efficient power supply designs.
Additional Details:
The FQPF8N90CT has a drain-source voltage (VDS) rating of 900V and a continuous drain current (ID) rating of 8.2A. The on-resistance (RDS(on)) is typically 1.5 Ohms at VGS = 10V. It is available in a TO-220F package (fully insulated), offering enhanced isolation and safety. The high voltage rating makes it suitable for applications with high voltage requirements.
This MOSFET is designed to deliver efficient and reliable performance in high-voltage power switching applications, making it a preferred choice for power supply designers and engineers working with demanding power electronic circuits. The fully insulated package provides added safety and simplifies design considerations.