The FQP50N06C is a single N-channel MOSFET transistor from Fairchild/ON Semiconductor. It is a high-voltage, high-current device that is designed for use in a variety of applications, including switching power supplies, motor controllers, and lighting control systems.
The FQP50N06C has a maximum drain-to-source voltage (Vds) of 60V and a maximum drain current (Id) of 50A. It also has a low on-resistance (RDS(on)) of just 0.05Ω, which makes it very efficient in switching applications.
The FQP50N06C is available in a TO-220 package, which is a standard through-hole package that is easy to use and mount. It is also RoHS compliant, which means that it does not contain any lead or other hazardous materials.
Features
- High voltage (Vds) of 60V
- High current (Id) of 50A
- Low on-resistance (RDS(on)) of 0.05Ω
- TO-220 package
- RoHS compliant
Applications
- Switching power supplies
- Motor controllers
- Lighting control systems
- Industrial automation
- Battery management systems
- Solar energy systems
Benefits
- High efficiency
- Low power dissipation
- Reliable operation
- Easy to use and mount
Example Applications
The FQP50N06C can be used in a wide variety of applications, including:
- Switching power supplies for computers, TVs, and other electronic devices
- Motor controllers for electric vehicles, robots, and other machines
- Lighting control systems for dimmable lights, LED lights, and other lighting systems
- Industrial automation systems for conveyor belts, robotic arms, and other factory equipment
- Battery management systems for laptops, cell phones, and other battery-powered devices
- Solar energy systems for solar panels, inverters, and other solar energy equipment
How to Use
The FQP50N06C is a relatively simple device to use. It has three terminals: gate, source, and drain. The gate terminal is used to control the flow of current through the device. When the gate voltage is high, the device is turned on and current can flow from the source to the drain. When the gate voltage is low, the device is turned off and current cannot flow.
The source terminal is connected to the negative terminal of the power supply. The drain terminal is connected to the load that the device is controlling.
The FQP50N06C is a powerful device, so it is important to use it carefully. It is important to make sure that the device is properly cooled when it is in use. It is also important to use a gate driver circuit to control the gate voltage of the device.
Conclusion
The FQP50N06C is a versatile and reliable MOSFET transistor that can be used in a wide variety of applications. It is a good choice for any application that requires a high-voltage, high-current switching device.