EN
  • EN
  • DE

FQD45N06

Part No FQD45N06
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059676-FQD45N06
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQD45N06 CAD Model

Description

The FQD45N06 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for low voltage, high current switching applications. This MOSFET offers very low on-resistance and fast switching speeds, making it suitable for various power electronics applications such as synchronous rectification and DC-DC conversion.

Applications:

  • Synchronous Rectification: Used as a synchronous rectifier in power supplies and DC-DC converters to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for regulating voltage levels in various electronic devices.
  • Motor Control: Used in low voltage motor control circuits for controlling the speed and torque of electric motors.
  • Load Switching: Provides efficient load switching in various electronic systems.
  • Battery Management Systems (BMS): Used in BMS for controlling charging and discharging of batteries.

Features:

  • Low On-Resistance: Offers very low on-resistance (RDS(on)), minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Enables rapid switching of the load current, reducing switching losses and improving overall performance.
  • High Current Capability: Can handle high drain currents, making it suitable for high-power applications.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying circuit design.
  • Avalanche Rated: Designed to withstand avalanche breakdown, providing added protection against voltage transients.

Benefits:

  • Improved Efficiency: Very low on-resistance and fast switching speeds contribute to higher overall system efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Reduced Power Dissipation: Very low on-resistance minimizes power dissipation, reducing heat generation and improving thermal performance.
  • Increased Power Density: High current capability and compact package enable high power density designs.

Technical Specifications: The FQD45N06 typically features a drain-source voltage (VDSS) of 60V, a continuous drain current (ID) of 45A, and an on-resistance (RDS(on)) in the milliohm range (e.g., less than 20 mΩ). Refer to the ON Semiconductor datasheet for detailed specifications, including gate threshold voltage, input capacitance, and thermal resistance. It is commonly available in a TO-252 (DPAK) or TO-251 (IPAK) package.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess