EN
  • EN
  • DE

FODM8801A00324

Part No FODM8801A00324
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059576-FODM8801A00324
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FODM8801A00324 CAD Model

Description

The FODM8801A00324 is a high-performance, dual-channel solid-state relay (SSR) from Fairchild/ON Semiconductor. It is designed for a variety of applications where reliable and isolated switching is required. This SSR offers significant advantages over traditional electromechanical relays, including faster switching speeds, longer lifespan, and reduced electromagnetic interference (EMI).

Applications

  • Industrial control systems
  • Motor control
  • Power supplies
  • Security systems
  • Medical equipment
  • Instrumentation
  • Automatic test equipment (ATE)

Features

  • Dual-channel configuration: Provides two independent switching channels in a single package.
  • High isolation voltage: Ensures safe operation in high-voltage environments.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the switch.
  • Fast switching speed: Enables high-frequency operation.
  • Surface mount package: Facilitates automated assembly.
  • RoHS compliant: Meets environmental standards.
  • Current Limit Protection: helps protect the device from over current issues
  • High Surge Current Capability: withstands surges up to 1.2A

Benefits

  • Increased reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan.
  • Reduced maintenance costs: Fewer failures translate to lower maintenance requirements.
  • Improved system performance: Faster switching speeds enhance system responsiveness.
  • Enhanced safety: High isolation voltage provides protection against electrical hazards.
  • Smaller footprint: Surface mount package saves valuable board space.

Additional Details

The FODM8801A00324 features a typical on-resistance of around 5 ohms. The input control signal is compatible with TTL and CMOS logic levels, making it easy to interface with a wide range of microcontrollers and digital circuits. The isolation voltage is typically rated at 5 kVrms. The operating temperature range typically spans from -40°C to +85°C, allowing it to be used in harsh environmental conditions.

This solid state relay provides a robust and efficient solution for switching applications requiring isolation and reliability. Its dual-channel configuration further enhances design flexibility by allowing independent control of two separate circuits. Its low on-resistance helps to improve efficiency and reduce the amount of heat generated by the device.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess