EN
  • EN
  • DE

FMS6407AMTC20

Part No FMS6407AMTC20
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992350-FMS6407AMTC20
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMS6407AMTC20 CAD Model

Description

The FMS6407AMTC20 is a high-performance triple-channel video filter driver designed by Fairchild Semiconductor (now ON Semiconductor). This device integrates filtering and amplification functions to improve the quality of video signals. It is commonly used in applications requiring clear and stable video output, such as set-top boxes, DVD players, and video distribution systems.

Applications:

  • Set-Top Boxes
  • DVD Players
  • Digital Video Recorders (DVRs)
  • Video Game Consoles
  • Video Distribution Systems
  • Security Systems
  • Display Devices

Features:

  • Triple Channel: Supports three independent video channels, typically for YPbPr or RGB signals.
  • Integrated Filters: Provides low-pass filtering to remove noise and improve signal clarity.
  • Selectable Filters: Allows selection of different filter characteristics for various video standards.
  • Integrated Amplifiers: Buffers the video signals to drive longer cables and multiple displays.
  • Low Power Consumption: Minimizes power requirements for energy-efficient designs.
  • Excellent Video Performance: Offers high signal quality with minimal distortion.
  • Internal Clamping: Provides DC restoration and ensures proper signal levels.

Benefits:

  • Enhanced Video Quality: Filtering reduces noise and improves sharpness.
  • Improved Signal Drive Capability: Amplifiers enable driving longer cables and multiple displays without signal degradation.
  • Flexibility: Selectable filters allow optimization for different video standards and applications.
  • Simplified System Design: Integrated features reduce external component count and board space.
  • Reduced Power Consumption: Low power design minimizes energy requirements.
  • Cost-Effective Solution: Combines filtering and amplification into a single device.

Additional Details:

The FMS6407AMTC20 includes input clamps for DC restoration and operates from a single 5V power supply. The device is available in a TSSOP (Thin Shrink Small Outline Package). It utilizes advanced filtering techniques to minimize signal artifacts and improve overall picture quality. The datasheet provides detailed specifications on filter characteristics, amplifier gain, and power consumption. The FMS6407AMTC20 is designed to meet the demanding requirements of modern video systems, offering a high level of performance and integration.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess