EN
  • EN
  • DE

FMBTA94LG

Part No FMBTA94LG
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823391-FMBTA94LG
Ultra Librarian 3D Model Ultra Librarian FMBTA94LG CAD Model

Description

The FMBTA94LG is a PNP bipolar junction transistor (BJT) manufactured by Fairchild/ON Semiconductor. It's designed for general purpose amplification and switching applications, offering a balance of performance and cost-effectiveness.

Applications:

  • General purpose amplification
  • Switching circuits
  • Driver stages
  • Linear amplifiers

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): -400V
  • Continuous Collector Current (IC): -0.1A
  • High Gain (hFE): Typically 40-100
  • Low Collector-Emitter Saturation Voltage (VCE(sat))
  • Small signal amplifier
  • Lead-free package

Benefits:

  • Suitable for high voltage applications
  • Can drive small loads
  • Provides sufficient amplification for most general purpose applications
  • Efficient switching performance
  • Facilitates low-noise amplification
  • Environmentally friendly

Specifications:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): -400V
  • Collector-Base Voltage (VCBO): -400V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -0.1A
  • Power Dissipation (PD): 0.35W
  • Operating and Storage Temperature Range: -55°C to +150°C
  • Package: SOT-23

The high collector-emitter breakdown voltage allows the FMBTA94LG to be used in circuits with relatively high voltage swings. The SOT-23 package makes it suitable for surface mount assembly, enabling compact circuit designs. Its consistent gain characteristics make it a reliable choice for linear amplifier stages. The low saturation voltage ensures efficient switching performance, reducing power dissipation in switching applications. The FMBTA94LG is often used in applications where a small, high-voltage PNP transistor is needed for general-purpose tasks. The lead-free construction supports environmental compliance.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess