EN
  • EN
  • DE

FM24C46ALM8

Part No FM24C46ALM8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059312-FM24C46ALM8
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C46ALM8 CAD Model

Description

The FM24C46ALM8 is a 4Kb (512 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It utilizes a 2-wire serial interface, making it easy to integrate into various microcontroller-based systems for non-volatile data storage.

Applications:

  • Consumer Electronics: Used for storing configuration data in TVs, set-top boxes, DVD players, and other consumer devices.
  • Industrial Control Systems: Employed for storing calibration parameters, settings, and historical data in industrial equipment.
  • Medical Devices: Utilized for storing patient data, device settings, and calibration information in medical instruments.
  • Automotive Electronics: Integrated into automotive systems for storing vehicle configuration data, diagnostic information, and user preferences.
  • Smart Cards: Used for storing user credentials, financial information, and other sensitive data in smart cards.

Features:

  • 2-Wire Serial Interface: Supports the I2C communication protocol for easy interfacing with microcontrollers.
  • Low Voltage Operation: Operates from a supply voltage of 1.8V to 5.5V, making it suitable for low-power applications.
  • Low Power Consumption: Features low standby and active currents, minimizing power consumption.
  • Write Protection: Includes a write protection feature to prevent accidental data modification.
  • Self-Timed Write Cycle: Simplifies the write operation by automatically timing the write cycle.
  • High Reliability: Offers a high endurance of 1 million write cycles and a data retention of 100 years.
  • Small Package: Available in a space-saving 8-lead SOIC package.

Benefits:

  • Non-Volatile Data Storage: Provides reliable and permanent storage of data, even when power is removed.
  • Easy Integration: The 2-wire serial interface simplifies integration into microcontroller-based systems.
  • Low Power Consumption: Minimizes power consumption in battery-powered and energy-sensitive applications.
  • Data Protection: The write protection feature prevents accidental data corruption.
  • High Reliability: Ensures long-term data integrity and reliable operation.
  • Compact Size: The small package saves valuable board space.

Additional Details:

The FM24C46ALM8 operates at a maximum clock frequency of 400 kHz. The device features a page write mode, allowing for writing up to 16 bytes of data in a single write cycle. It also includes a software write protection feature that can be enabled or disabled via the serial interface. This EEPROM is widely used in applications requiring reliable and low-power non-volatile data storage. Consult the manufacturer's datasheet for complete specifications and application notes.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess