EN
  • EN
  • DE

FGL35N120FTD

Part No FGL35N120FTD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description 1200V, 35A Trench IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174196-FGL35N120FTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGL35N120FTD CAD Model

Description

The FGL35N120FTD is a 1200V Field Stop IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. IGBTs combine the characteristics of MOSFETs and bipolar junction transistors, offering high input impedance and low on-state voltage drop. This particular IGBT is designed for high-speed switching applications, providing efficient and reliable performance in a variety of power electronics systems.

Applications

  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Induction Heating: Employed in induction heating systems for efficient and precise heating of materials.
  • Welding Equipment: Integrated into welding machines for controlling the welding current.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion.
  • Solar Inverters: Integrated into solar inverters to convert DC power from solar panels to AC power for grid connection.

Features

  • High Voltage Capability: Rated for 1200V, suitable for high-voltage applications.
  • Low On-State Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation, reducing switching losses.
  • Field Stop Technology: Enhances switching performance and reduces tail current.
  • Overcurrent Protection: Provides built-in overcurrent protection for enhanced reliability.

Benefits

  • High Efficiency: Low on-state voltage drop and fast switching speed result in high efficiency.
  • Improved Reliability: Built-in overcurrent protection enhances system reliability.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, improving overall system performance.
  • Simplified System Design: Integrated features simplify system design and reduce component count.
  • Robust Performance: Designed for robust performance in demanding applications.

Additional Details

The FGL35N120FTD IGBT features a field stop trench design, which optimizes the trade-off between on-state voltage drop and switching speed. It is designed to operate at high switching frequencies, making it suitable for modern power electronics applications. The IGBT is available in a TO-247 package. This package provides excellent thermal performance, allowing the device to dissipate heat efficiently. ON Semiconductor provides detailed datasheets and application notes for its IGBTs, facilitating system design and optimization. The FGL35N120FTD is designed for applications requiring high efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7297 $69.7297
3+ $57.2141 $171.6423
4+ $55.4261 $221.7044
5+ $53.6382 $268.1910
6+ $51.8503 $311.1018
8+ $46.4864 $371.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess