EN
  • EN
  • DE

FDW6467NL

Part No FDW6467NL
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154564-FDW6467NL
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDW6467NL CAD Model

Description

The FDW6467NL is a dual N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-efficiency synchronous rectification in DC-DC converters and other power management applications. The dual MOSFET configuration allows for flexibility in circuit design and can be used in various configurations to optimize performance and efficiency. PowerTrench® technology minimizes RDS(on) and gate charge, resulting in lower conduction and switching losses.

Applications:

  • Synchronous rectification in DC-DC converters.
  • Power management in portable devices.
  • Load switching.
  • Battery protection circuits.
  • Boost converters.

Features:

  • Dual N-Channel MOSFETs: Offers two independent MOSFETs in a single package.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low gate charge (Qg): Reduces switching losses.
  • Small outline package: Enables compact and dense circuit layouts.
  • PowerTrench® technology: Optimizes the device for low RDS(on) and fast switching.

Benefits:

  • High efficiency: Low on-resistance and gate charge minimize power dissipation, increasing efficiency.
  • Reduced board space: Dual MOSFETs in a single package minimize component count and board area.
  • Simplified circuit design: Integrated solution simplifies the design and layout of power management circuits.
  • Enhanced system performance: Faster switching speeds and lower losses improve system responsiveness and efficiency.
  • Cost-effective solution: Integration reduces the overall cost of the power management circuit.

Additional Details:

The FDW6467NL's electrical characteristics include drain-source breakdown voltage (VDS), gate-source threshold voltage (VGS(th)), drain current (ID), and on-resistance (RDS(on)). The datasheet provides detailed specifications for these parameters, as well as thermal characteristics and safe operating area. It is crucial to consult the datasheet to ensure proper application and prevent device failure. This part is typically surface mounted.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.9794
Crouse-Hinds
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess