EN
  • EN
  • DE

FDS8692C

Part No FDS8692C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058965-FDS8692C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS8692C CAD Model

Description

The FDS8692C is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's engineered for high-efficiency power conversion in a variety of applications. Its key characteristics include a low on-resistance, which minimizes conduction losses, and fast switching speeds, which reduce switching losses.

Applications:

  • DC-DC Conversion: Efficient voltage regulation in various power supplies.
  • Load Switching: Controls power to diverse loads in electronic systems.
  • Power Management in Portable Devices: Optimizes battery life in devices such as laptops and smartphones.
  • Synchronous Rectification: Improves converter efficiency by reducing diode conduction losses.

Features:

  • Low RDS(on): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling efficient high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • 100% UIL Tested: Guarantees reliable performance under inductive loads.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching minimize power losses, maximizing energy efficiency.
  • Improved Thermal Performance: Reduced power dissipation leads to lower operating temperatures.
  • Increased System Reliability: Robust design withstands voltage transients and inductive loads.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.
  • Environmentally Friendly: Compliant with environmental regulations for hazardous substances.

Additional Details:

The FDS8692C's specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Its RDS(on) value is specified at various gate-source voltages, indicating its performance under different operating conditions. The package type is typically a surface-mount package, such as a PowerPAK, which provides excellent thermal characteristics for efficient heat dissipation. Refer to the manufacturer's datasheet for detailed information, including maximum power dissipation, junction temperature, and switching characteristics. This MOSFET is well-suited for applications requiring high efficiency and reliability in a compact form factor.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess