EN
  • EN
  • DE

FDD2N80

Part No FDD2N80
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058772-FDD2N80
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDD2N80 CAD Model

Description

The FDD2N80 is an 800V N-Channel MOSFET from Fairchild Semiconductor, now ON Semiconductor, designed for high-voltage, high-efficiency switching applications. This MOSFET leverages advanced planar technology to achieve a low on-resistance (RDS(on)) and fast switching speeds. It is well-suited for power supplies, motor control, and other demanding applications where reliability and performance are paramount.

Applications:

  • Power Supplies: Used in AC-DC power supplies for various electronic devices.
  • Motor Control: Employed in motor control circuits for industrial and consumer applications.
  • Lighting Ballasts: Suitable for electronic ballasts used in lighting systems.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during power outages.
  • Inverters: Used in inverters for converting DC power to AC power.

Features:

  • High Voltage Rating (800V): Provides a substantial voltage margin for reliable operation in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies.
  • Avalanche Rated: Enhances the MOSFET's ability to withstand avalanche conditions, improving reliability.
  • Isolated Package: Provides electrical isolation for safety and improved performance.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high overall efficiency.
  • Enhanced Reliability: High voltage and avalanche energy ratings ensure robust performance under various operating conditions.
  • Simplified Thermal Management: Reduced conduction losses result in less heat generation, simplifying thermal design.
  • Increased Power Density: Allows for smaller and more compact designs.
  • Improved Safety: Isolated package provides enhanced electrical safety.

Technical Specifications: The FDD2N80 typically has a continuous drain current (ID) of approximately 2A, a gate-source voltage (VGS) rating of ±30V, and a maximum junction temperature of 150°C. It is commonly available in a TO-251 (IPAK) or TO-252 (DPAK) package. This MOSFET is a good choice for high-voltage applications requiring efficiency and reliability.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess