EN
  • EN
  • DE

FDC602C

Part No FDC602C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058744-FDC602C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDC602C CAD Model

Description

The FDC602C is a logic level N-Channel enhancement mode power field effect transistor (FET) produced by Fairchild Semiconductor/ON Semiconductor. This MOSFET is designed for low voltage, high-side load switching applications and offers excellent performance characteristics for power management in portable devices and other low-power systems.

Applications:

  • Load Switching
  • Battery Management
  • DC-DC Conversion
  • Power Management in Portable Devices
  • High-Side Switching

Features:

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Logic Level Gate Drive: Allows direct driving from low voltage logic circuits.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Threshold Voltage: Ensures turn-on with low gate voltage.
  • Compact Package: Space-saving design for high-density applications.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation and heat generation.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Reduced Size: Compact package allows for smaller and lighter designs.
  • Improved Reliability: Robust design ensures stable and reliable operation.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.

Additional Details:

The FDC602C features a low gate threshold voltage, making it suitable for applications where the gate drive voltage is limited. Its fast switching speed minimizes switching losses, which is particularly important in high-frequency DC-DC converters. The small footprint of the SOT-23 package allows for dense board layouts, making it a good choice for portable electronics.

Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (Vds): 20V
  • Gate-Source Voltage (Vgs): ±8V
  • Continuous Drain Current (Id): 1.9A
  • On-Resistance (Rds(on)): 0.105Ω @ Vgs = 4.5V

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess