EN
  • EN
  • DE

FAN8272

Part No FAN8272
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description FAN8272 Fairchild
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058562-FAN8272
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN8272 CAD Model

Description

The FAN8272 is a monolithic dual channel high-side gate driver IC designed for driving N-channel MOSFETs or IGBTs in high-side configurations. It is manufactured by Fairchild/ON Semiconductor. This driver IC is commonly used in applications that require driving inductive loads, such as motors and solenoids.

Applications:

  • Motor Control: Used in Brushless DC (BLDC) motor control systems and other motor drive applications.
  • Solenoid Drivers: Employed in solenoid control for automotive and industrial applications.
  • Power Distribution: Used in high-side switching for power distribution systems.
  • Automotive Electronics: Found in automotive applications such as fuel injection and transmission control.
  • Industrial Automation: Employed in industrial equipment for driving inductive loads.

Features:

  • Dual Channel High-Side Gate Driver: Provides two independent high-side gate drivers.
  • Charge Pump for High-Side Drive: Integrated charge pump enables driving N-channel MOSFETs in high-side configurations.
  • Bootstrap Diode Integrated: Simplifies the external component count by integrating the bootstrap diode.
  • Undervoltage Lockout (UVLO): Protects the MOSFETs by disabling the gate drive outputs when the supply voltage is too low.
  • Overcurrent Protection (OCP): Provides overcurrent protection to prevent damage to the MOSFETs and the load.
  • Shoot-Through Protection: Prevents simultaneous conduction of both high-side and low-side MOSFETs in half-bridge configurations.
  • Enable Input: Allows for external control of the gate driver outputs.

Benefits:

  • Simplified Design: Integrated features reduce the external component count and simplify the design process.
  • Enhanced Protection: Overcurrent and undervoltage protection features ensure reliable operation and prevent damage.
  • High Efficiency: Efficient gate driving minimizes power losses and improves overall system efficiency.
  • Versatile: Suitable for a wide range of applications requiring high-side switching.
  • Cost-Effective: Provides a cost-effective solution for driving N-channel MOSFETs in high-side configurations.

Technical Specifications:

  • Supply Voltage: Typically 8V to 18V
  • Gate Drive Voltage: Typically VCC
  • Operating Temperature: -40°C to +125°C
  • Output Current: Determined by the external MOSFETs or IGBTs.
  • Switching Frequency: Up to the specified maximum frequency in the datasheet.
  • Package: SOIC or other surface-mount packages.
  • UVLO Threshold: Specified threshold for undervoltage lockout.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess