EN
  • EN
  • DE

FAN6961SZB

Part No FAN6961SZB
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823150-FAN6961SZB
Ultra Librarian 3D Model Ultra Librarian FAN6961SZB CAD Model

Description

The FAN6961SZB is a critical conduction mode (CRM) power factor correction (PFC) controller from Fairchild/ON Semiconductor. It is designed to improve the power factor and reduce total harmonic distortion (THD) in AC-DC power supplies. This controller is suitable for a wide range of applications requiring high efficiency and compliance with harmonic regulations.

Applications:

  • AC-DC Power Supplies
  • LED Lighting Power Supplies
  • Adapters
  • Electronic Ballasts
  • LCD TVs and Monitors

Features:

  • Critical Conduction Mode (CRM) Operation: Ensures high efficiency and low switching losses.
  • Low Total Harmonic Distortion (THD): Meets stringent harmonic regulations.
  • Precise Output Voltage Regulation: Provides stable and accurate output voltage.
  • Built-in Protection Features: Includes over-voltage, over-current, and over-temperature protection.
  • Brown-Out Protection: Prevents damage from low input voltage conditions.
  • Frequency Foldback: Improves efficiency at light loads.

Benefits:

  • Improved Power Factor: Reduces reactive power and improves energy efficiency.
  • Reduced Harmonic Distortion: Minimizes interference with other electronic devices.
  • Increased System Reliability: Built-in protection features safeguard against potential damage.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Compliance with Regulations: Meets international harmonic standards.

Technical Specifications (Typical):

  • Input Voltage Range: (e.g., 85VAC to 265VAC)
  • Operating Frequency: (e.g., 65kHz)
  • Total Harmonic Distortion (THD): (e.g., <10%)
  • Protection Features: Over-Voltage Protection (OVP), Over-Current Protection (OCP), Over-Temperature Protection (OTP), Brown-Out Protection
  • Package: SOP-8

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess