The DM74ALS244AMS is an octal buffer/line driver with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device is designed to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented transmitters and receivers.
Applications:
- Memory address drivers
- Clock drivers
- Bus-oriented transmitters
- Bus-oriented receivers
- Logic buffers
Features:
- 3-State Outputs
- High Output Drive Capability
- Low Power Consumption
- Package: SOIC-20
- Advanced Low Power Schottky (ALS) Technology
- Input Clamp Diodes Limit High-Speed Termination Effects
Benefits:
- Improved system performance due to high-speed operation.
- Increased system density through use of a compact SOIC package.
- Reduced power consumption contributes to energy efficiency.
- Easy interfacing with various logic families.
- Protection against voltage transients with input clamp diodes.
Technical Specifications:
The DM74ALS244AMS operates with a supply voltage of 4.5V to 5.5V. It has a typical propagation delay of around 5 ns. The output drive capability is sufficient to drive multiple loads on a bus. The device is designed using Advanced Low Power Schottky (ALS) technology, providing a good balance between speed and power consumption. Input clamp diodes are included to limit high-speed termination effects, thus minimizing signal reflections and maintaining signal integrity. The operating temperature range is typically between 0°C and 70°C. It comes in a SOIC-20 (Small Outline Integrated Circuit) package, making it suitable for surface mount assembly.