EN
  • EN
  • DE

74VHC4316WM

Part No 74VHC4316WM
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad Analog Switch with Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1133544-74VHC4316WM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC4316WM CAD Model

Description

The 74VHC4316WM is a quad analog switch with high-speed CMOS technology. It's part of the 74VHC (Very High-Speed CMOS) logic family, known for its low power consumption and fast switching speeds. This device consists of four independent single-pole, single-throw (SPST) analog switches, each controlled by a separate enable input. It is designed for applications where analog signals need to be switched or multiplexed quickly and efficiently.

Applications

  • Analog signal routing
  • Audio signal switching
  • Video signal switching
  • Data acquisition systems
  • Sample-and-hold circuits
  • Battery-powered systems

Features

  • Quad SPST switches: Contains four independent single-pole, single-throw analog switches.
  • High-speed operation: Fast switching speeds for high-frequency applications.
  • Low power consumption: CMOS technology minimizes power consumption.
  • Low on-resistance: Provides a low impedance path when the switch is on.
  • Wide operating voltage range: Operates over a wide voltage range.
  • TTL compatible inputs: Inputs are compatible with TTL logic levels.

Benefits

  • Efficient analog signal switching: High-speed operation and low on-resistance ensure efficient analog signal switching.
  • Reduced power consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Easy to interface with digital circuits: TTL compatible inputs simplify interfacing with other TTL devices.
  • Versatile: Can be used in a wide range of analog switching and multiplexing applications.
  • Minimal signal distortion: Low on-resistance minimizes signal distortion.

Additional Details

The 74VHC4316WM typically comes in a 14-pin SOIC (Small Outline Integrated Circuit) package. It operates over a supply voltage range of 2V to 5.5V. The on-resistance (Ron) is typically very low, which minimizes signal attenuation and distortion when the switch is closed. The control inputs are TTL compatible, allowing direct interface with standard TTL logic circuits. It is commonly used in applications where low power and high-speed analog signal switching are required. The device's datasheet should be consulted for specific electrical characteristics, timing parameters, and application recommendations. The break-before-make switching action prevents momentary shorting of signals during switching transitions.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess