EN
  • EN
  • DE

74LS573

Part No 74LS573
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Octal D-Type Latch with 3-STATE Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1132502-74LS573
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS573 CAD Model

Description

The 74LS573 is an octal transparent latch with 3-state outputs manufactured by Fairchild/ON Semiconductor. It is designed for use in buffer registers, I/O ports, and memory address drivers. The device features eight D-type latches with a common enable (LE) input. When the enable input is high, the outputs follow the data inputs. When the enable input is low, the outputs are latched, retaining the data present at the inputs at the time the enable transitioned low. The 3-state outputs allow for direct connection to a bus.

Applications:

  • Buffer Registers: Used as buffer registers to isolate and store data temporarily.
  • I/O Ports: Implemented as I/O ports for interfacing with peripheral devices.
  • Memory Address Drivers: Used as memory address drivers to drive address lines in memory systems.
  • Microprocessor Systems: Employed in microprocessor systems for data buffering and address decoding.
  • Data Acquisition Systems: Used in data acquisition systems for capturing and holding data samples.

Features:

  • Octal Transparent Latch: Features eight D-type latches with a common enable input.
  • 3-State Outputs: Provides 3-state outputs for bus compatibility and isolation.
  • Low Power Schottky: Utilizes low power Schottky technology for energy efficiency.
  • High-Speed Operation: Designed for high-speed logic applications.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Efficient Data Buffering: Provides efficient data buffering in various digital circuits.
  • Flexible I/O Interfacing: Offers flexible I/O interfacing with peripheral devices.
  • Bus Compatibility: 3-state outputs allow for easy integration into bus-oriented systems.
  • Energy Efficiency: Low power consumption minimizes energy usage.
  • Improved System Performance: High-speed operation enhances overall system performance.

Additional Details:

The 74LS573 is available in various package options, including DIP and SOIC, offering flexibility in PCB design. The device's transparent latch operation simplifies data transfer and storage. The 3-state outputs can be disabled to isolate the device from the bus, allowing other devices to drive the bus. Detailed timing specifications and loading characteristics are available in the datasheet to ensure proper implementation.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8027 $64.8162
14+ $8.8635 $124.0890
21+ $8.5863 $180.3123
28+ $8.3102 $232.6856
36+ $8.0330 $289.1880
49+ $7.2014 $352.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess