EN
  • EN
  • DE

74LCX16244MTC

Part No 74LCX16244MTC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199827-74LCX16244MTC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16244MTC CAD Model

Description

The 74LCX16244MTC is a 16-bit buffer/driver with 3-STATE outputs manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device is designed for low-voltage applications and offers high-speed performance, making it suitable for a variety of digital systems. It is part of the LCX family, which is known for its low power consumption and high drive capability.

Applications:

  • Memory Interfacing: Used to buffer address and data lines in memory systems.
  • Data Bus Driving: Amplifies and drives data signals across a bus.
  • Clock Distribution: Buffers and distributes clock signals to multiple destinations.
  • Logic Level Translation: Converts voltage levels between different logic families.
  • General-Purpose Buffering: Provides signal isolation and amplification in various digital circuits.

Features:

  • Low Voltage Operation: Operates at a supply voltage of 2.0V to 3.6V.
  • High-Speed Performance: Propagation delay is typically less than 5 ns.
  • 3-STATE Outputs: Allows the outputs to be disabled, providing high impedance.
  • High Output Drive Capability: Can drive up to 24 mA on each output.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • 16-Bit Configuration: Provides 16 independent buffer/driver channels.

Benefits:

  • Improved System Performance: High-speed operation minimizes signal delays.
  • Reduced Power Consumption: Low voltage operation reduces power consumption.
  • Flexible Output Control: 3-STATE outputs allow for easy bus management.
  • Increased System Reliability: High output drive capability ensures reliable signal transmission.
  • Easy Interfacing: TTL compatible inputs simplify interfacing with other logic devices.

Additional Details:

The 74LCX16244MTC comes in a TSSOP (Thin Shrink Small Outline Package), which is a surface-mount package. The device features separate output enable (OE) inputs for each group of eight channels, allowing for flexible control of the outputs. It is important to consult the datasheet for detailed information on the device's electrical characteristics, timing parameters, and operating conditions. The LCX family is designed to provide a balance of speed, power, and noise immunity, making it a popular choice for a wide range of digital applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess