EN
  • EN
  • DE

74HCT14M

Part No 74HCT14M
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815918-74HCT14M
Ultra Librarian 3D Model Ultra Librarian 74HCT14M CAD Model

Description

The 74HCT14M is a hex inverting Schmitt trigger manufactured by Fairchild/ON Semiconductor. This device contains six independent inverters, each with a Schmitt trigger input. The Schmitt trigger action provides hysteresis, which improves noise immunity and allows for reliable operation in noisy environments. The HCT series is designed to be compatible with TTL logic levels.

Applications

  • Wave shaping
  • Pulse shaping
  • Signal conditioning
  • Oscillators
  • Threshold detection

Features

  • Hex inverter: Contains six independent inverting gates.
  • Schmitt trigger inputs: Provide hysteresis for noise immunity.
  • TTL compatible inputs: Operates with TTL logic levels.
  • High-speed operation: Enables use in fast digital systems.
  • Wide operating voltage range: Compatible with various power supply voltages.

Benefits

  • Improved noise immunity: Provides reliable operation in noisy environments.
  • Clean signal output: Shapes noisy or slowly changing inputs into clean digital signals.
  • Versatile signal processing: Can be used for wave shaping, pulse shaping, and signal conditioning.
  • Simple oscillator design: Can be used to create simple relaxation oscillators.
  • TTL compatibility: Interoperates easily with TTL logic circuits.

Additional Details

The 74HCT14M's key feature is its Schmitt trigger inputs. A Schmitt trigger has different threshold voltages for rising and falling input signals, creating hysteresis. This hysteresis prevents oscillations or false triggering when the input signal is noisy or changes slowly. Each of the six inverters operates independently, providing flexibility in circuit design.

The HCT series is designed to be compatible with TTL logic levels, meaning that its input voltage thresholds are similar to those of TTL devices. This makes it easy to interface with TTL circuits without requiring level shifting. The device operates with a supply voltage typically ranging from 4.5V to 5.5V.

When using the 74HCT14M, it's important to consider the input and output impedance matching. Also, proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The output drive capability should be considered when interfacing with other logic devices.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7295 $59.6720
38+ $3.0596 $116.2648
59+ $2.9649 $174.9291
81+ $2.8690 $232.3890
105+ $2.7732 $291.1860
140+ $2.4867 $348.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess