EN
  • EN
  • DE

74HC4040MM

Part No 74HC4040MM
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815901-74HC4040MM
Ultra Librarian 3D Model Ultra Librarian 74HC4040MM CAD Model

Description

The 74HC4040MM is a 12-stage binary counter from the Fairchild Semiconductor / ON Semiconductor 74HC series of high-speed CMOS logic devices. This device is commonly used for frequency division, timing, and control applications due to its ability to count binary sequences with minimal external components.

Applications

  • Frequency dividers
  • Timing circuits
  • Control circuits
  • Digital clocks
  • Sequencers

Features

  • 12-stage binary counter: Provides a wide range of division ratios.
  • High-speed operation: Enables use in fast digital systems.
  • Wide operating voltage range: Compatible with various power supply voltages.
  • Low power consumption: Suitable for battery-powered applications.
  • Schmitt-trigger action on the clock input: Improves noise immunity.

Benefits

  • Versatile frequency division: Can generate a variety of lower frequencies from a single clock source.
  • Precise timing control: Enables accurate timing in digital systems.
  • Simple circuit design: Requires minimal external components.
  • Reliable operation: Provides stable performance over a wide range of conditions.
  • Reduced system cost: Simplifies circuit design and reduces component count.

Additional Details

The 74HC4040MM integrates twelve flip-flop stages internally, creating a binary counter. It advances its count on the negative edge of the clock input. All counter stages are reset to a low state by applying a high voltage to the reset input. The device operates with a wide supply voltage range, typically from 2V to 6V, making it compatible with various digital systems.

The Schmitt-trigger action on the clock input enhances the device’s noise immunity, ensuring reliable operation in noisy environments. The outputs of the counter stages are available for connection, allowing users to select the desired division ratio. The maximum clock frequency varies with the supply voltage and temperature, but it typically exceeds several tens of MHz at 5V.

When designing with the 74HC4040MM, it's important to consider the loading on the outputs to ensure proper signal levels. The device's output drive capability is specified in its datasheet and should be taken into account when interfacing with other logic devices. Also, proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess