EN
  • EN
  • DE

74F350SJ

Part No 74F350SJ
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Shift Registers
Description SHIFTER, F/FAST SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Fairchild/ON Semiconductor
Series 74F
Package Bulk
Product Status Active
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 4
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOP
Base Product Number 74F350
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908156-74F350SJ
Ultra Librarian 3D Model Ultra Librarian 74F350SJ CAD Model

Description

The 908156-74F350SJ is a logic shift register integrated circuit (IC) manufactured by Fairchild/ON Semiconductor.

  • Series: 74F
  • Mounting Type: Surface Mount
  • Packaging: Bulk
  • Package Quantity: 1,000
  • Output Type: Tri-State
  • Number of Elements: 1
  • Bits per Element: 4
  • Voltage Supply: 4.5V ~ 5.5V
  • Package/Case: 16-SOIC (0.209", 5.30mm Width)
  • ECCN: EAR99
  • MSL: 3 (168 hours)
  • REACH Status: Vendor Undefined
  • HTSUS: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9215 $59.5290
15+ $8.1416 $122.1240
22+ $7.8863 $173.4986
31+ $7.6322 $236.5982
40+ $7.3781 $295.1240
53+ $6.6147 $350.5791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess