EN
  • EN
  • DE

74F157ADC

Part No 74F157ADC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013648-74F157ADC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F157ADC CAD Model

Description

The 74F157ADC is a Quad 2-Input Multiplexer from the Fairchild Semiconductor's (now ON Semiconductor) 74F (Fast) logic family. This device selects one of two 4-bit data sources based on the state of a common select input. The selected data is then routed to the output. It's primarily used in applications requiring data selection and routing, such as data multiplexing, parallel-to-serial conversion, and data bus isolation.

Applications

  • Data selection and routing
  • Parallel-to-serial conversion
  • Data bus isolation
  • Memory addressing
  • Function generation

Features

  • Quad 2-input multiplexer: Contains four independent 2-input multiplexers in a single package.
  • High-speed operation: Offers fast switching speeds due to the 74F logic family.
  • Low power consumption: Reduces overall system power requirements.
  • Common select input: A single select input controls all four multiplexers.
  • Enable input: An enable input allows disabling all outputs.

Benefits

  • Simplified data selection: Integrates four 2-input multiplexers into one package, reducing component count and board space.
  • Improved system performance: Fast switching speeds enhance overall system performance.
  • Energy efficient: Lower power dissipation contributes to overall energy savings in the system.
  • Versatile: Suitable for various data selection and routing applications.
  • Reduced design complexity: Simplifies data selection logic.

Additional Details

The 74F157ADC is typically available in a SOIC (Small Outline Integrated Circuit) package. Each multiplexer selects one of its two inputs based on the state of the common select input. When the select input is low, input A is selected; when the select input is high, input B is selected. The selected data is then routed to the output. The enable input, when high, disables all outputs, forcing them to a low state. Consult the ON Semiconductor datasheet for detailed electrical characteristics, timing specifications, and package dimensions. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device can be used in conjunction with other logic gates to implement more complex data selection functions. Ensure that the enable input is properly controlled to prevent unwanted data from being routed to the outputs.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
IBM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess