EN
  • EN
  • DE

74ABT16244CSSCXSSOP48

Part No 74ABT16244CSSCXSSOP48
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040049-74ABT16244CSSCXSSOP48
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT16244CSSCXSSOP48 CAD Model

Description

The 74ABT16244CSSCXSSOP48 is a 16-bit buffer/driver with 3-state outputs, manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It belongs to the ABT (Advanced BiCMOS Technology) logic family, known for its high speed and low power consumption. The device is designed for high-performance bus interface applications. The SSOP48 package is a Shrink Small Outline Package with 48 pins.

Applications:

  • Memory Interfacing: Used to buffer address and data lines between memory and processors.
  • Bus Driving: Employed to increase the drive capability of buses, allowing more devices to be connected.
  • Data Transmission: Utilized in data transmission systems to improve signal integrity and reduce signal degradation.
  • Clock Distribution: Used to distribute clock signals to multiple devices with minimal skew.

Features:

  • 16-Bit Buffer/Driver: Provides buffering for 16 independent lines, enhancing system throughput.
  • 3-State Outputs: Allows for multiple devices to share a common bus without contention.
  • ABT Logic Family: Offers high-speed operation and low power consumption.
  • SSOP48 Package: Enables high-density mounting on printed circuit boards.

Benefits:

  • Improved System Performance: Enhances the speed and reliability of data transfer in high-performance systems.
  • Increased Bus Loading: Allows more devices to be connected to a bus without signal degradation.
  • Reduced Signal Noise: Improves signal integrity by buffering and driving signals effectively.
  • Space-Saving Design: Enables compact and efficient circuit board layouts with the SSOP48 package.

Additional Details:

The 74ABT16244CSSCXSSOP48 operates with a supply voltage (VCC) typically between 4.5V and 5.5V. It features a propagation delay of around 4ns. The 3-state outputs allow the device to be effectively disconnected from the bus, enabling multiple devices to share the same bus lines. The SSOP48 package provides a small footprint for high-density board designs. It is ideal for applications where high speed and low power consumption are critical, such as in high-performance computing and communication systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6249 $50.3719
76+ $1.3333 $101.3308
117+ $1.2917 $151.1289
160+ $1.2500 $200.0000
207+ $1.2083 $250.1181
277+ $1.0833 $300.0741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess