EN
  • EN
  • DE

4N26/QTC

Part No 4N26/QTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018169-4N26/QTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4N26/QTC CAD Model

Description

The 4N26/QTC is an optocoupler manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. An optocoupler (also known as an optoisolator) is a component that transfers electrical signals between two isolated circuits by using light. It consists of an LED and a phototransistor separated by an insulating dielectric.

Applications

  • Industrial control systems: Providing electrical isolation between control circuits and high-voltage power circuits.
  • Medical equipment: Protecting patients from electrical shock by isolating sensitive circuits.
  • Power supplies: Isolating the primary and secondary sides of switching power supplies.
  • Motor control: Providing isolation between the control circuitry and the motor drive circuitry.
  • Digital logic inputs: Isolating digital inputs from noise and voltage transients.

Features

  • High isolation voltage: Providing a high degree of electrical isolation between input and output.
  • Current transfer ratio (CTR): Specifying the ratio of output current to input current.
  • Fast switching speed: Enabling high-speed data transmission.
  • Compact package: Allowing for easy integration into circuit boards.
  • UL recognized: Meeting safety standards for electrical insulation.

Benefits

  • Electrical isolation: Protecting sensitive circuits from high-voltage transients and noise.
  • Noise reduction: Reducing ground loops and improving signal integrity.
  • Safety enhancement: Protecting users and equipment from electrical shock.
  • Simplified design: Eliminating the need for complex isolation circuitry.
  • Improved reliability: Providing robust performance in harsh environments.

Additional Details

The 4N26 typically features an isolation voltage of several kilovolts, a CTR ranging from 20% to 100%, and a relatively fast switching speed. The input is usually a gallium arsenide (GaAs) LED, and the output is a silicon NPN phototransistor. The package is typically a 6-pin DIP (Dual In-line Package). The 'QTC' suffix might indicate a specific testing or quality grade, or possibly a tape and reel packaging option. Referencing the datasheet is important to determine the precise CTR and other parameters.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess