EN
  • EN
  • DE

2SD317A

Part No 2SD317A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037435-2SD317A
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD317A CAD Model

Description

The 2SD317A is a silicon NPN epitaxial planar transistor designed for audio power amplifier applications and high-speed switching. Manufactured by Fairchild/ON Semiconductor, this transistor is specifically designed to deliver robust performance and reliability in various electronic circuits.

Applications:

  • Audio power amplifiers in consumer electronics
  • High-speed switching circuits
  • Driver stages for larger transistors
  • General-purpose amplification
  • Power supplies

Features:

  • High Collector Current: Capable of handling collector currents up to 3A.
  • Low Saturation Voltage: Ensures minimal power loss and efficient operation.
  • High fT (Transition Frequency): Offers excellent high-frequency performance.
  • Epitaxial Planar Construction: Provides enhanced reliability and performance characteristics.
  • NPN Silicon Transistor: A standard NPN configuration for ease of integration into various circuits.

Benefits:

  • Improved Audio Quality: Delivers clear and powerful audio amplification in audio systems.
  • Efficient Switching: Enables rapid and efficient switching in power supplies and digital circuits.
  • Enhanced Circuit Performance: Offers reliable and stable performance in diverse applications.
  • Reduced Power Loss: Low saturation voltage minimizes power dissipation, increasing overall efficiency.
  • Simplified Circuit Design: Easy to integrate into existing and new circuit designs due to its standard NPN configuration.

Technical Specifications:

The 2SD317A features a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 3A, and a power dissipation (PC) of 30W. Its transition frequency (fT) is typically around 10 MHz. It is typically housed in a TO-126 package. The operating and storage junction temperature range is -55 to +150 °C.

The 2SD317A transistor provides a reliable and efficient solution for audio amplification and high-speed switching needs. Its robust design and optimized specifications make it a suitable choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess