EN
  • EN
  • DE

2SC2334Y

Part No 2SC2334Y
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036926-2SC2334Y
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2334Y CAD Model

Description

The 2SC2334Y is an NPN silicon epitaxial transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). This transistor is designed for high-voltage, high-speed switching applications. It is commonly used in electronic lighting ballast circuits and power supplies.

Applications:

  • Electronic lighting ballasts
  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • High-voltage switching circuits
  • Inverter circuits

Features:

  • High breakdown voltage (VCEO)
  • Fast switching speed
  • Low saturation voltage
  • High current capability
  • RoHS Compliant

Benefits:

  • Efficient switching performance in power supplies and lighting ballasts
  • Reduced power loss due to low saturation voltage
  • High reliability in high-voltage applications
  • Improved energy efficiency in electronic devices
  • Meets environmental regulations

Technical Specifications:

  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 400V
  • Collector-Base Voltage (VCBO): 450V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 2A (continuous)
  • Peak Collector Current (ICM): 4A
  • Base Current (IB): 1A
  • Collector Dissipation (PC): 25W
  • Transition Frequency (fT): 8 MHz

The 2SC2334Y transistor's high voltage and fast switching characteristics make it suitable for applications requiring efficient power conversion and reliable switching performance. Its use in lighting ballast circuits contributes to energy-efficient lighting solutions.

You May Also Be Interested in

Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess