EN
  • EN
  • DE

2SB682D

Part No 2SB682D
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036810-2SB682D
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB682D CAD Model

Description

The 2SB682D is a PNP epitaxial silicon transistor manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is primarily designed for amplifier and switching applications. The "2SB" prefix designates it as a PNP-type Bipolar Junction Transistor (BJT). The "D" suffix may denote a specific gain range or other variation within the 2SB682 series. This transistor is suitable for various electronic circuits requiring moderate power and amplification capabilities.

Applications:

  • Audio Amplifiers: Commonly used in the amplification stages of audio equipment.
  • Switching Circuits: Applied in circuits that require switching current flow on and off.
  • Motor Control: Used in small motor control applications.
  • Voltage Regulators: Found in linear voltage regulators.
  • General-Purpose Amplification: Suitable for a variety of general-purpose amplification needs.

Features:

  • PNP Transistor: Provides unique biasing and signal handling capabilities.
  • Medium Power Dissipation: Can handle moderate power levels, suitable for various applications.
  • Low Saturation Voltage: Offers efficient switching characteristics.
  • High Current Gain: Provides adequate gain for signal amplification.
  • Through-Hole Package: Typically available in a TO-92 or similar package for easy mounting.

Benefits:

  • Versatile Usage: Can be used in a broad range of applications requiring amplification and switching.
  • Efficient Performance: Offers reliable and efficient performance in designated applications.
  • Cost-Effective Solution: Represents a cost-efficient solution for many electronic designs.
  • Easy to Integrate: Simple to integrate into existing circuits.
  • Stable Operation: Provides stable operation within its specified parameters.

Additional Details:

The 2SB682D typically comes in a TO-92 package. Important specifications include the collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The current gain (hFE) is an essential parameter defining its amplification capabilities. The transistor is designed to operate within a specific temperature range, usually from -55°C to +150°C. Refer to the official datasheet from ON Semiconductor (formerly Fairchild) for complete electrical characteristics, thermal properties, and recommended operating conditions.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess