EN
  • EN
  • DE

27C040

Part No 27C040
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description 4,194,304-Bit 512K x 8 High Performance CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1123446-27C040
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C040 CAD Model

Description

The 27C040 is a 4-megabit (512K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Fairchild/ON Semiconductor. This memory device is designed for storing firmware, code, and data in various electronic systems. Its non-volatile nature ensures that data is retained even when power is removed, making it suitable for applications requiring persistent storage.

Applications

  • Embedded Systems: Stores firmware and boot code in microcontrollers and embedded processors.
  • Industrial Control Systems: Used for storing configuration data and program code in industrial equipment.
  • Telecommunications Equipment: Stores software and configuration parameters in communication devices.
  • Consumer Electronics: Implemented in devices such as gaming consoles and set-top boxes for storing game code and system software.
  • Automotive Electronics: Utilized in automotive control units for storing calibration data and engine management software.

Features

  • 4-Megabit Capacity: Provides ample storage for large firmware and data sets.
  • CMOS Technology: Ensures low power consumption and high noise immunity.
  • Erasable and Programmable: Can be erased using UV light and reprogrammed electrically.
  • Fast Access Time: Allows for quick retrieval of stored data.
  • Non-Volatile Memory: Retains data even when power is removed.

Benefits

  • Persistent Data Storage: Ensures that critical data is retained during power outages.
  • Flexible Reprogramming: Allows for easy updates and modifications to stored data.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Performance: Provides stable and consistent data storage.
  • Versatile Application: Suitable for a wide range of electronic systems.

Technical Specifications

The 27C040 typically operates on a 5V power supply and has access times ranging from 45ns to 150ns depending on the specific variant. It comes in a standard DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The operating temperature range is generally between -40°C to +85°C, making it suitable for use in various industrial and commercial environments. The device can endure multiple erase/program cycles, providing long-term reliability.

The 27C040’s robust design and reliable performance make it a preferred choice for storing critical code and data in a variety of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess