EN
  • EN
  • DE

1.5SMC39A HE3 TRTB

Part No 1.5SMC39A HE3 TRTB
Manufacturer Fagor
Catalog OEM Parts (0 - 9)
Description Diode TVS Single Uni-Dir 33.3V 1.5KW Automotive 2-Pin SMC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034031-1.5SMC39A HE3 TRTB
Categories OEM Parts(0-9)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1.5SMC39A HE3 TRTB CAD Model

Description

The Fagor 1.5SMC39A HE3 TRTB is a surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device is part of the SMC series, known for its robust construction and reliable performance in protecting circuits from overvoltage events.

Applications:

  • Protection of I/O interfaces
  • Power supply protection
  • Data line protection
  • Automotive electronics
  • Industrial control systems

Features:

  • Reverse Standoff Voltage: 39V
  • Peak Pulse Power Dissipation: 1500W (1.5kW)
  • Clamping Voltage: Typically 64.5V at peak pulse current
  • Breakdown Voltage: 43.3V to 47.9V
  • Package: SMC (DO-214AB)
  • Polarity: Unidirectional
  • Operating Temperature Range: -55°C to +150°C
  • Response Time: Typically less than 1ps (picosecond) from 0V to breakdown voltage
  • Compliance: RoHS compliant

Benefits:

  • Overvoltage Protection: Effectively clamps transient voltages to protect sensitive circuits.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly responds to transient events, minimizing voltage overshoot.
  • Compact Size: SMC package allows for high-density mounting on PCBs.
  • Reliable Performance: Designed for reliable operation in harsh environments.
  • Easy Assembly: Surface-mount package simplifies PCB assembly.
  • Compliance with Environmental Standards: RoHS compliant, ensuring environmental responsibility.

Additional Details:

The 1.5SMC39A HE3 TRTB TVS diode from Fagor is designed to provide robust overvoltage protection for a wide range of electronic applications. Its unidirectional configuration is suitable for protecting DC circuits from positive voltage transients. The SMC package offers excellent power dissipation capability and mechanical strength. The fast response time ensures that transient voltages are clamped quickly, preventing damage to downstream components. This TVS diode is commonly used in automotive, industrial, and consumer electronics applications to enhance the reliability and longevity of electronic systems. Ensure proper PCB layout techniques are used to maximize the effectiveness of the TVS diode in suppressing transient voltages. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess