EN
  • EN
  • DE

TVA0300N07W3F

Part No TVA0300N07W3F
Manufacturer Excelliance MOS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841180-TVA0300N07W3F
Ultra Librarian 3D Model Ultra Librarian TVA0300N07W3F CAD Model

Description

The TVA0300N07W3F is an N-Channel enhancement mode Power MOSFET from Excelliance MOS, meticulously designed for high-efficiency power switching applications. Employing advanced trench MOSFET technology, it achieves exceptionally low on-resistance and gate charge, minimizing power losses and maximizing overall system efficiency. The 'F' suffix likely denotes a specific feature or characteristic enhancement within the series.

Applications

  • High-efficiency DC-DC converters for demanding applications
  • Synchronous rectification in advanced server and telecom power supplies
  • Motor control systems requiring precise and efficient power delivery
  • Uninterruptible Power Supplies (UPS) for critical infrastructure
  • High-frequency power inverters and converters

Features

  • Ultra-low on-resistance (RDS(on)) for minimal conduction losses, maximizing efficiency
  • Low gate charge (Qg) for fast switching speeds and reduced gate drive power requirements
  • High avalanche energy rating for robust and reliable operation
  • Fast switching speed to minimize switching losses at elevated frequencies
  • Optimized for high-frequency operation, enabling smaller passive component sizes
  • RoHS compliant and lead-free packaging, adhering to environmental standards

Benefits

  • Substantial improvement in power efficiency, minimizing energy consumption and heat dissipation
  • Reduced thermal stress, leading to enhanced system reliability and extended lifespan
  • Simplified thermal management design due to lower power dissipation demands
  • Enables higher switching frequencies, allowing for more compact and efficient power supply designs
  • Increased power density, resulting in smaller and higher-performance power systems

Additional Details

The TVA0300N07W3F is characterized by an exceptionally low RDS(on), ensuring highly efficient power transfer with minimal energy wastage. The W3F package likely provides enhanced thermal performance compared to standard packages, facilitating effective heat dissipation. The gate-source voltage (VGS) is engineered for seamless integration with common control circuits. To harness the device's full potential and ensure optimal performance, careful attention must be paid to thermal management and gate drive design. Refer to the comprehensive device datasheet for detailed electrical specifications, thermal characteristics, application guidelines, and any specific enhancements indicated by the 'F' suffix.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess